Manufacturer: Texas Instruments
Win Source Part Number: 056177-UCC3895DWTRG4
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Full-Bridge
Voltage - Start Up: 11V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 24-SOIC
Supply Voltage - Operating: 10 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
IC OFFLINE SW FULL-BRDG 20SOIC
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
Switching Controllers BiCMOS Advanced Phase Shift
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 056177-UCC3895DWTRG4 | UCC3895DWTRG4-ND | UCC3895DWTRG4 | UCC3895DWTRG4 | UCC3895DWTRG4 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895DWTRG4 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Full-Bridge | ||||
| Package Type | SOIC; Other; 24-SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | ||
| Life Cycle Stage | Maturity; Active | Discontinued at Digi-Key | |||
| Special Features | Frequency Control, Soft Start, Sync | Frequency Control, Soft Start, Sync | |||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz |