The TPS72118-EP is an enhanced, low-input-voltage, cap-free 150 mA low-dropout linear regulator designed for battery-powered and portable applications. It is available in a 5-pin SOT-23 (DBV) package and operates over a junction temperature range of -55°C to 125°C. The device supports input voltages from 1.8 V to 5.5 V, delivers a fixed 1.8 V output, and exhibits a typical dropout voltage of 150 mV at full load. Quiescent current is 85 µA in normal operation and 3 µA in shutdown mode, with stability assured using a minimum 0.1 µF output capacitor. It includes thermal protection and overcurrent limitation. The part meets JEDEC and industry standards for extended temperature operation, including HAST, temperature cycle, and autoclave testing.
Enhanced Product Low Input Voltage, Cap Free 150-Ma Low-Dropout Linear Regulators 5-SOT-23 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/07636-01XE |
| Product Name | TPS72118-EP Enhanced Product Low Input Voltage, Cap Free 150-Ma Low-Dropout Linear Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.8 volts |
| IOUT | 0.1500 amps |