Average Current Mode Synchronous Buck Controller with 5-Bit DAC 28-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 004718-UCC3882DW-1
Packaging: Tube/Rail
Applications: Controller, Intel VID code
Mounting: SMD (SMT)
Voltage - Input: 5V, 12V
Number of Outputs: 1
Output Voltage: 1.8 V to 2.05 V, 2.1 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Alternative Parts (Cross-Reference): UCC3882PWTR-1G4; UCC3882DW-1G4; UCC3882DW-1; ;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | UCC3882DW-1 | 004718-UCC3882DW-1 |
| Product Name | UCC3882-1 Average Current Mode Synchronous Buck Controller with 5-Bit DAC | PMIC - PMIC - Voltage Regulators - Special Purpose - UCC3882DW-1 |
| Package Type | SOIC; Other; 28-SOIC |