Enhanced Product Cap-Free Nmos 150-Ma Low Dropout Regulator With Reverse Current Protection 5-SOT-23 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/06652-01XE |
| Product Name | TPS73101-EP Enhanced Product Cap-Free Nmos 150-Ma Low Dropout Regulator With Reverse Current Protection |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.2 to 5.5 volts |
| IOUT | 0.1500 amps |