The TPS54060-EP is a 0.5-A, 60-V step-down DC/DC converter with Eco-Mode™, designed for industrial, commercial, and automotive applications. It features a 3.5-V to 60-V input voltage range, a 200-mΩ high-side MOSFET, and operates with a quiescent current of 116 μA. The device supports switching frequencies from 100 kHz to 2.5 MHz, includes an adjustable UVLO, and provides an open-drain power good output. It is housed in a 10-pin HVSSOP (DGQ) package with an exposed PowerPAD, measuring 3.00 mm × 3.00 mm, and is rated for operation from -55°C to 125°C. The part is qualified for defense, aerospace, and medical applications with controlled baseline, one assembly and test site, and extended product life cycle.
TPS54060-EP- 0.5-A, 60V Step Down DC/DC Converter with Eco-Mode 10-MSOP-PowerPAD -55 to 125
TPS54060-EP- 0.5-A, 60V STEP DOW
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | V62/14617-01XE | V62/14617-01XE |
| Product Name | TPS54060-EP TPS54060-EP- 0.5-A, 60V Step Down DC/DC Converter with Eco-Mode | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | |
| Output Voltage Type | Fixed | |
| Package Type | Other; MSOP-PowerPAD | |
| Special Features | Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking | |
| Output Voltage | 0.8000 to 58 volts | 0.8000 volts |