Manufacturer: Texas Instruments
Win Source Part Number: 798748-UCC39413DG4
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 60mA
Family Name: UCC39413
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Input Voltage MIN: 1.1V
Voltage Input MAX: 3.2V
Alternative Parts (Cross-Reference): UCC39413PWTRG4; UCC39413PWTR; UCC39413PWG4; UCC39413PW;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
"Boost Switching Regulator IC Positive Fixed 5V 1 Output 60mA 8-SOIC (0.154"", 3.90mm Width)"
IC REG BOOST 5V 60MA 8SOIC
Boost Switching Regulator IC Positive Fixed 5V 1 Output 60mA 8-SOIC (0.154", 3.90mm Width)
IC REG BOOST 5V 60MA 8SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798748-UCC39413DG4 | UCC39413DG4-ND | UCC39413DG4 | UCC39413DG4 | UCC39413DG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC39413DG4 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost; Boost | Boost | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |