The V62/03636-08XE is a 1.5-A low-dropout voltage regulator in a 20-pin HTSSOP (PWP) package with an operating temperature range of -40°C to 125°C. It features a 100-ms power-on reset delay, a dropout voltage of 160 mV at 1.5 A, and a typical quiescent current of 75 µA. The device provides a fixed 1.8-V output and includes a reset output for undervoltage detection. It meets JEDEC qualification standards for extended temperature operation and includes thermal shutdown protection. The package supports a heatsink connection for improved thermal performance.
Enhanced Product Fast-Transient-Respo
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03636-08XE |
| Product Name | TPS75318-EP Enhanced Product Fast-Transient-Response 1.5-A Low-Dropout Voltage Regulator |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown |
| Output Voltage | 1.8 volts |
| IOUT | 1.5 amps |