DigiKey Datasheets for Soldering Irons, Stations, and Accessories
Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint.
Soldering Irons, Stations, and Accessories: Learn more
| Product Name | Notes |
|---|---|
| "Single Center Hole Solder Sponge For Use With 2.75"" L x 2.16"" W (70.0mm x 55.0mm)" | |
| .126 X .79 CHISEL TIP FOR WSP80 | |
| ABW-2 EXTENSION SD1000 | |
| AK 51 SUPPORT FOR WTA 50 | |
| BEVEL (STTC), (BEVEL/L) 30 X 2.0 | |
| BEVEL (STTC), (BEVEL/L) 60 X 1.0 | |
| BEVEL (STTC), (BEVEL/L) 60 X 1.7 | |
| BEVEL (STTC), (BEVEL/L) POWER, 6 | |
| BEVEL (STTC), POWER, (BEVEL/L) 6 | |
| CARTRIDGE, CHISEL, 3MM (0.12 IN) | |
| CARTRIDGE, CONICAL, 2MM (0.08 IN | |
| CARTRIDGE, KNIFE, 5MM(0.2IN), LL | |
| CHISEL (STTC), (W X L) 1.0 MM X | |
| CHISEL (STTC), (W X L) 1.5 MM X | |
| CHISEL (STTC), (W X L) 1.78 MM X | |
| CHISEL (STTC), (W X L) 1.8 MM X | |
| CHISEL (STTC), (W X L) 2.5 MM X | |
| CHISEL (STTC), (W X L) 2.5MM X 9 | |
| CHISEL (STTC), (W X L) 2.8 MM X | |
| CHISEL (STTC), (W X L) 5.0 MM X | |
| CHISEL (STTC), 12 LONG REACH, (W | |
| CHISEL (STTC), 2.5 MM, 700 SERIE | |
| CHISEL (STTC), 2.5 MM, 800 SERIE | |
| CHISEL (STTC), 30 BENT, (W X L) | |
| CHISEL (STTC), BLUNT, (W X L) 3. | |
| CHISEL (STTC), LONG REACH, (W X | |
| CHISEL (STTC), POWER, (W X L) 1. | |
| CHISEL (STTC), POWER, (W X L) 2. | |
| CHISEL STTC (W X L)1.5 MM X 10PK | |
| CONICAL (STTC), ( X L) 0.5 MM X | |
| CONICAL (STTC), ( X L) 1.0 MM X | |
| CONICAL (STTC), ( X L) 1.8 MM X | |
| CONICAL (STTC), 30 BENT, ( X L) | |
| CONICAL (STTC), 30 BENT, NARROW, | |
| CONICAL (STTC), NARROW, ( X L) 0 | |
| CONICAL (STTC), NARROW, ( X L) 1 | |
| CONICAL (STTC), NARROW, ( X L) L | |
| CONICAL (STTC), NARROW, LONG REA | |
| CONICAL (STTC), POWER, NARROW, ( | |
| CONICAL (STTC), SHARP, LONG REAC | |
| CONICAL CARTRIDGE (GTC), POWER, | |
| DESOLDER SLDR STA 200W 2 CH 230V | |
| DESOLDER SOLDR STA 95W 1 CH 230V | |
| DESOLDER TIP DX113HM-DXV & DSV80 | |
| DESOLDER TIP FOR DXV80 1.9X0.7MM | |
| DESOLDER TIP FOR DXV80 2.3X1.0MM | |
| DESOLDER TIP FOR DXV80 2.5X0.7MM | |
| DESOLDER TIP FOR DXV80 2.5X1.2MM | |
| DESOLDER TIP FOR DXV80 2.7X1.2MM | |
| DESOLDER TIP FOR DXV80 3.3X1.8MM | |
| DESOLDERING TIP 1.1X.71MM | |
| DESOLDERING TIP 1.5X.71MM | |
| DESOLDERING TIP 2.49X1.09MM | |
| DESOLDERING TIP 2.9X1.5MM | |
| FUME EXTRACT ARM | |
| GASKETS GLASS TUBE (10) | |
| Handpiece 55W 12V | |
| HEAT STAKE (STTC), 4.8 MM (0.19 | |
| HOLDER & SPONGE WDH30 | |
| HOLDER & SPONGE WDH40-DESLD IRON | |
| HOLDER & SPONGE WDH50-SLD PENCIL | |
| HOLDER STOP&GO W/SPONGE WHD10T | |
| HOLDER STOP&GO W/SPONGE WHD20T | |
| Iron 120W 24V | |
| Iron 120W | |
| Iron 150W 24V | |
| Iron 150W | |
| Iron 200W 24V | |
| Iron 40W 12V | |
| Iron 55W 12V | |
| Iron 65W 24V | |
| Iron 80W 24V | |
| Iron 80W | |
| Iron 90W 24V | |
| IRON STAND W/BRASS CURLS | |
| IRON STAND W/SPONGE FOR WMP | |
| Iron, Desoldering 120W 24V | |
| Iron, Desoldering 80W 24V | |
| Iron, Hot Air 100W 24V | |
| Iron, Hot Air 200W 24V | |
| KNIFE (STTC), 5.0 MM, 700 SERIES | |
| KNIFE (STTC), POWER, 5.0 MM FOR | |
| LT 4 SOLDERING TIP 1.2MM | |
| LT BB SOLDERING TIP 2.4MM | |
| LT BX SOLDERING TIP 2.4MM | |
| LT K HPB SOLDERING TIP 1.2MM SK1 | |
| LT KNW SOLDERING TIP 0.4MM CR SK | |
| LT MX SOLDERING TIP 3 2MM ONE SI | |
| LT T SOLDERING TIP 0.6MM | |
| LT22CP SOLD TIP SLOPED 45 2.0MM | |
| LT33CP SOLD TIP SLOPED 45 3.0MM | |
| Metal Brass Wool Solder Wire Scouring Pad For Use With Soldering Irons, Workstands | |
| Metal Brass Wool Solder Wire Scouring Pad For Use With WDC and WDC2 Dry Cleaner | |
| NT SOLDERING TIP 2.5X1.4X0.35MM | |
| PREHEATING PLATE 1200W 230V | |
| PREHEATING PLATE 120W 1 CH 24V | |
| PREHEATING PLATE 1KW 120V | |
| PREHEATING PLATE 80W 24V | |
| REPLACEMENT FILTER WFE 2X | |
| REWORK SOLDER STA 150W 1 CH 230V | |
| REWORK STATION 650W 1 CH 230V | |
| REWORK STATION 700W 1 CH 230V | |
| RTM 002 C L MS TIP CONICAL D0.2 | |
| RTM 002 C L TIP CONICAL D0.2 | |
| RTM 004 B MS TIP BEVEL CUT 0.4 | |
| RTM 004 B TIP BEVEL CUT 0.4 | |
| RTM 006 S MS TIP CHISEL 0.6X0.4 | |
| RTM 010 S MS TIP CHISEL 1.0X0.3 | |
| RTM 010 S TIP CHISEL 1.0X0.3 | |
| RTM 018 S MS TIP CHISEL 1.8X0.4 | |
| RTM 018 S TIP CHISEL 1.8X0.4 | |
| RTM 025 K MS TIP KNIFE 2.5 | |
| RTM 025 K TIP KNIFE 2.5 | |
| RTM 032 S MS TIP CHISEL 3.2X0.9 | |
| RTM 032 S TIP CHISEL 3.2X0.9 | |
| RTMS 001 C NW MS TIP CONICAL D0. | |
| RTMS 002 C L MS TIP CONICAL D0.2 | |
| RTMS 002 C MS TIP CONICAL D0.2 | |
| RTMS 003 S NW MS TIP CHISEL 0.3X | |
| RTMS 004 B MS TIP BEVEL CUT 0.4 | |
| RTMS 004 C MS TIP CONICAL D0.4 | |
| RTMS 004 C X MS TIP CONICAL BENT | |
| RTMS 004 S MS TIP CHISEL 0.4X0.2 | |
| RTMS 005 C X MS TIP CONICAL BENT | |
| RTMS 006 S MS TIP CHISEL 0.6X0.4 | |
| RTMS 008 C MS TIP CONICAL D0.8 | |
| RTMS 008 S MS TIP CHISEL 0.8X0.4 | |
| RTMS 008 S X MS TIP CHISEL BENT | |
| RTMS 010 S MS TIP CHISEL 1.0X0.3 | |
| RTMS 012 B MS TIP BEVEL CUT D1.2 | |
| RTMS 013 S MS TIP CHISEL 1.3X0.4 | |
| RTMS 013 S X MS TIP CHISEL BENT | |
| RTMS 015 S MS TIP CHISEL 1.5X0.4 | |
| RTMS 018 S MS TIP CHISEL 1.8X0.4 | |
| RTMS 020 G MS TIP GULLWING 2.0 | |
| RTMS 022 S MS TIP CHISEL 2.2X0.4 | |
| RTMS 025 K MS TIP KNIFE 2.5 | |
| RTMS 030 K MS TIP KNIFE 3.0 | |
| RTP 001 C MS TIP CONICAL 0.1 | |
| RTP 001 C NW MS TIP CONICAL 0.1 | |
| RTP 001 C NW TIP CONICAL 0.1 | |
| RTP 001 C TIP CONICAL 0.1 | |
| RTP 001 C X MS TIP CONICAL BENT | |
| RTP 001 C X TIP CONICAL BENT 0.1 | |
| RTP 002 C MS TIP CONICAL 0.2 | |
| RTP 002 C TIP CONICAL 0.2 | |
| RTP 002 C X MS TIP CONICAL BENT | |
| RTP 002 C X TIP CONICAL BENT 0.2 | |
| RTP 002 S MS TIP CHISEL 0.2X0.1 | |
| RTP 002 S NW MS TIP CHISEL 0.2X0 | |
| RTP 002 S NW TIP CHISEL 0.2X0.1 | |
| RTP 002 S TIP CHISEL 0.2X0.1 | |
| RTP 004 B MS TIP BEVEL CUT 0.4 | |
| RTP 004 B TIP BEVEL CUT 0.4 | |
| RTP 004 C MS TIP CONICAL 0.4 | |
| RTP 004 C TIP CONICAL 0.4 | |
| RTP 004 S MS TIP CHISEL 0.4X0.2 | |
| RTP 004 S TIP CHISEL 0.4X0.2 | |
| RTP 008 S MS TIP CHISEL 0.8X0.3 | |
| RTP 008 S TIP CHISEL 0.8X0.3 | |
| RTP 010 K MS TIP KNIFE 1.0 | |
| RTP 010 K NW MS TIP KNIFE 1.0 | |
| RTP 010 K NW TIP KNIFE 1.0 | |
| RTP 010 K TIP KNIFE 1.0 | |
| RTP 010 S MS TIP CHISEL 1.0X0.3 | |
| RTP 010 S TIP CHISEL 1.0X0.3 | |
| RTP 012 B MS TIP BEVEL CUT 1.2 | |
| RTP 012 B TIP BEVEL CUT 1.2 | |
| RTP 013 S MS TIP CHISEL 1.3X0.3 | |
| RTP 013 S TIP CHISEL 1.3X0.3 | |
| RTP 020 G MS TIP GULLWING 2.0 | |
| RTP 020 G TIP GULLWING 2.0 | |
| RTP 025 K MS TIP KNIFE 2.5 | |
| RTP 025 K TIP KNIFE 2.5 | |
| RTPS 001 C MS TIP CONICAL 0.1 | |
| RTPS 001 C NW MS TIP CONICAL 0.1 | |
| RTPS 001 C X MS TIP CONICAL BENT | |
| RTPS 002 C MS TIP CONICAL 0.2 | |
| RTPS 002 C X MS TIP CONICAL BENT | |
| RTPS 002 S MS TIP CHISEL 0.2X0.1 | |
| RTPS 002 S NW MS TIP CHISEL 0.2X | |
| RTPS 004 B MS TIP BEVEL CUT 0.4 | |
| RTPS 004 C MS TIP CONICAL 0.4 | |
| RTPS 004 S MS TIP CHISEL 0.4X0.2 | |
| RTPS 008 S MS TIP CHISEL 0.8X0.3 | |
| RTPS 010 K MS TIP KNIFE 1.0 | |
| RTPS 010 K NW MS TIP KNIFE 1.0 | |
| RTPS 010 S MS TIP CHISEL 1.0X0.3 | |
| RTPS 012 B MS TIP BEVEL CUT 1.2 | |
| RTPS 013 S MS TIP CHISEL 1.3X0.3 | |
| RTPS 020 G MS TIP GULLWING 2,0 | |
| RTPS 025 K MS TIP KNIFE 2.5 | |
| RTU 004 C MS TIP CONICAL 0.4 | |
| RTU 004 C X MS TIP CONICAL BENT | |
| RTU 008 C MS TIP CONICAL 0.8 | |
| RTU 008 C X MS TIP CONICAL BENT | |
| RTU 015 S MS TIP CHISEL 1.5X0.4 | |
| RTU 016 C MS TIP CONICAL 1.6 | |
| RTU 016 C X MS TIP CONICAL BENT | |
| RTU 020 B MS TIP BEVEL CUT 2.0 | |
| RTU 020 G MS TIP GULLWING 2.0 | |
| RTU 022 S MS TIP CHISEL 2.2X0.6 | |
| RTU 032 S L MS TIP CHISEL 3.2X0. | |
| RTU 032 S MS TIP CHISEL 3.2X0.8 | |
| RTU 035 B MS TIP BEVEL CUT 3.5 | |
| RTU 050 B MS TIP BEVEL CUT 5.0 | |
| RTU 050 S MS TIP CHISEL 5.0X1.2 | |
| RTU 076 S MS TIP CHISEL 7.6X1.5 | |
| RTU 093 S MS TIP CHISEL 9.3X2.0 | |
| RTU 100 K MS TIP BLADE 10.0 | |
| RTU 160 K MS TIP BLADE 16.0 | |
| RTU 200 K MS TIP BLADE 20.0 | |
| RTU 330 K MS TIP BLADE 33.0 | |
| RTUS 003 C L MS TIP CONICAL 0.3 | |
| RTUS 004 C MS TIP CONICAL 0.4 | |
| RTUS 004 C X MS TIP CONICAL BENT | |
| RTUS 006 C L MS TIP CONICAL 0.6 | |
| RTUS 006 S L MS TIP CHISEL 0.6X0 | |
| RTUS 008 C MS TIP CONICAL 0.8 | |
| RTUS 008 C X MS TIP CONICAL BENT | |
| RTUS 010 C L MS TIP CONICAL 1.0 | |
| RTUS 012 S L MS TIP CHISEL 1.2X0 | |
| RTUS 015 S MS TIP CHISEL 1.5X0.4 | |
| RTUS 016 C MS TIP CONICAL 1.6 | |
| RTUS 016 C X MS TIP CONICAL BENT | |
| RTUS 020 B MS TIP BEVEL CUT 2.0 | |
| RTUS 020 G MS TIP GULLWING 2.0 | |
| RTUS 022 S MS TIP CHISEL 2.2X0.6 | |
| RTUS 032 S L MS TIP CHISEL 3.2X0 | |
| RTUS 032 S MS TIP CHISEL 3.2X0.8 | |
| RTUS 035 B MS TIP BEVEL CUT 3.5 | |
| RTUS 050 B MS TIP BEVEL CUT 5.0 | |
| RTUS 050 S MS TIP CHISEL 5.0X1.2 | |
| RTUS 060 K L MS TIP KNIFE 6.0 | |
| RTUS 076 S MS TIP CHISEL 7.6X1.5 | |
| RTUS 093 S MS TIP CHISEL 9.3X2.0 | |
| RTUS 100 K MS TIP BLADE 10.0 | |
| RTUS 160 K MS TIP BLADE 16.0 | |
| RTUS 200 K MS TIP BLADE 20.0 | |
| RTUS 330 K MS TIP BLADE 33.0 | |
| RTWMS 001 C NW X TIP CONICAL BEN | |
| RTWMS 004 C X TIP CONICAL BENT D | |
| RTWMS 007 S X TIP CHISEL BENT 0, | |
| RTWMS 008 S NW TIP CHISEL 0,8X0, | |
| RTWMS 013 S TIP CHISEL 1,3X0,4 | |
| RTWMS 030 K TIP BLADE 3X1 STRAIG | |
| RTWMS 030 K TIP BLADE 3X1 | |
| RTWMS 060 K TIP BLADE 6X1 STRAIG | |
| RTWMS 060 K TIP BLADE 6X1 | |
| RTWMS 100 K TIP BLADE 10X1 | |
| RTWPS 001 C MS TIP CONICAL D0,1 | |
| RTWPS 001 C X HM TIP CONICAL BEN | |
| RTWPS 002 S X HM TIP CHISEL BENT | |
| RTWPS 002 S X TIP CHISEL BENT 0, | |
| RTWUS 015 B TIP BEVEL CUT 1,5 | |
| RTWUS 026 B TIP BEVEL CUT 2,6 | |
| RTWUS 060 K TIP BLADE 6,0 | |
| RTWUS 100 K TIP BLADE 10,0 | |
| RTWUS 150 K TIP BLADE 15,0 | |
| RTWUS 200 K TIP BLADE 20,0 | |
| S3 SOLD.TIPS STRAIGHT 3.5MM (3X) | |
| S31 SOLD.TIP LONGLIFE 0 4MM SI15 | |
| S32 SOLD.TIP LONGLIFE 2 0MM SI15 | |
| SAFETY REST WDH31 WP200 & WXP200 | |
| SAFETY REST WDH60 FOR WXMT | |
| SD1000 SOLDER DISPENSER | |
| SOLDER BATH 150W 24V | |
| SOLDER BATH 200W | |
| SOLDER BATH 80W 24V | |
| SOLDER NOZZLE KIT WF60 | |
| SOLDER REWORK STA 160W 2 CH 120V | |
| SOLDER REWORK STA 300W 2 CH 230V | |
| SOLDER REWORK STA 360W 3 CH 230V | |
| SOLDER REWORK STA 400W 3 CH 230V | |
| Solder Tip Tinner (Activator) For Use With Soldering Irons, Workstands | |
| SOLDER TIP, CHISEL, 1.0 MM (0.04 | |
| SOLDER TIP, CHISEL, 1.5 MM (0.06 | |
| SOLDERING CONICAL 0.40MM 10-PACK | |
| SOLDERING IRON SAFETY REST | |
| SOLDERING STATION 120W 1 CH | |
| SOLDERING STATION 150W 1 CH 230V | |
| SOLDERING STATION 160W 1 CH 230V | |
| SOLDERING STATION 200W 1 CH 230V | |
| SOLDERING STATION 200W 2 CH 230V | |
| SOLDERING STATION 40W 2 CH 230V | |
| SOLDERING STATION 55W 1 CH 230V | |
| SOLDERING STATION 80W 1 CH 230V | |
| SOLDERING STATION 80W 1 CH | |
| STAND FOR WMRT DESOLDER TWEEZER | |
| STAND SS STORE NOZZLE WRK REWORK | |
| STOP VALVE FOR WFE2S & WFE2ES | |
| SWITCH ASSM FOR SOLD PENCIL | |
| TEMPERATURE SENSOR FOR WCB2 | |
| TIP 6MM THERMAL TWEEZER 2PC | |
| TIP BENT ROUND 0.016 FOR WSP80 | |
| TIP CHISEL 0.126 FOR WSP80 | |
| TIP CHISEL 0.181 FOR WSP80 | |
| TIP CHISEL 2.4MM FOR WSP80 | |
| TIP GULL WING FOR WSP80 | |
| TIP KNIFE | |
| TIP REPLACEMENT 0.25MM FOR WS | |
| TIP REPLACEMENT 0.8MM FOR WS | |
| TIP REPLACEMENT 1.2MM FOR WS | |
| TIP REPLACEMENT 1.6MM FOR WS | |
| TIP REPLACEMENT 3.2MM FOR WS | |
| TIP REPLACEMENT CHISEL 4.7MM | |
| TIP REPLACEMENT CHISEL 6.7MM | |
| TIP REPLACEMENT CHISEL 9.3MM | |
| TIP SOLDER CONICAL | |
| TIP SOLDER ROUND .20 X 20 | |
| TIP SOLDER ROUND .20 X 25 | |
| TIP SOLDER ROUND BENT .30 X 19.2 | |
| TIP SOLDERING LT1LX 0.2MM A | |
| TIP SOLDERING LT4X 1.2MM A | |
| TIP SOLDERING LTAS 1.6MM A | |
| TIP SOLDERING LTAX 1.6MM A | |
| TIP SOLDERING LTF 1.2MM A | |
| TIP SOLDERING LTHX 0.8MM A | |
| TIP SOLDERING LTL 2.0MM A | |
| TIP TINNER LEAD FREE | |
| TIP, 12.5MM THERMAL TWEEZER 2PC | |
| TIP, 18.5MM THERMAL TWEEZER 2PC | |
| TIP, 1MM THERMAL TWEEZER 2PC | |
| TIP, 3MM THERMAL TWEEZER 2PC | |
| TOOL CLEANOUT FOR DESOLDR PENCIL | |
| TOOL VACUUM PICK & PLACE W/TIPS | |
| Tweezers, Desoldering 40W 12V | |
| Tweezers, Desoldering 50W 12V | |
| Tweezers, Desoldering 50W 24V | |
| Tweezers, Desoldering 80W 12V | |
| WBH 2 BOARD HOLDER | |
| WBHS PCB HOLDER W. TRIPOD | |
| WCB2 TEMP ANALYZER UNIT 230V | |
| WDH 51 SAFETY REST FOR WXMP | |
| WDH 70 SAFETY REST FOR WXDP 120 | |
| WHA NOZZLE EXCHANGE TOOL | |
| WHA3000PS SET 230V 53355699 | |
| WHP 3000 HEATING PLATE 230V 600W | |
| WR 2 CONTROL UNIT 230V F/G | |
| WR 2000ER SET DSX120/WP 65 120V | |
| WSR 208 SAFETY REST FOR WXPP | |
| WSR 210 SAFETY REST F. WXMTS WX | |
| WSR 211 SAFETY REST FOR WTMT | |
| WTMP MS HANDPIECE | |
| WTMP MS SOLDERING SET RTM013SMS/ | |
| WTMT SET, RTWMS 030 K / WSR 211 | |
| WTPP MS HANDPIECE | |
| WTPP MS SOLDERING SET RTP004SMS/ | |
| WTT1 TEMP MEASUREMENT 230V | |
| WXAIR MODUL 100-230V US/MX/J B | |
| WXMPS MS HANDPIECE F. RTMS/RTPS | |
| WXMPS MS SET RTMS013S/RTP004S/WS | |
| WXMTS MICRO TWEEZER HANDPIECE PA | |
| WXMTS SET, RTWMS 030 K / WSR 210 | |
| WXP 90 SOLDERING SET W. HOLDER W | |
| WXSMART POWER UNIT 120V US/MX B | |
| WXUPS MS HANDPIECE FOR RTUS MS T | |
| WXUPS MS SOLDER. SET RTUS032SMS/ | |
| WXUTS ULTRA TWEEZER HANDPIEC PAC | |
| XDS 1 DESOLDERING TIP 1.4X2.5 L | |
| XDS 2 DESOLDERING TIP 3.0X5.3 L | |
| XDS 3 DESOLDERING TIP 1.0X2.3 L | |
| XDS 4 DESOLDERING TIP 1.2X2.5 L | |
| XDS 5 DESOLDERING TIP 1.8X3.3 L | |
| XDS 6 DESOLDERING TIP 0.7X1.9 L | |
| XDS 7 DESOLDERING TIP 1.2X2.7 L | |
| XDS 8 DESOLDERING TIP 1.5X2.9 L | |
| XDSL2 DS TIP 3.0 X 5.3MM L | |
| XDSL3 DS TIP 1.0 X 2.3MM L | |
| XDSL4 DS TIP 1.2 X 2.5MM L | |
| XDSL5 DS TIP 1.8 X 3.3MM L | |
| XDSL6 DS TIP 0.7 X 1.9MM L | |
| XDSL7 DS TIP 1.2 X 2.7MM L | |
| XDSL8 DS TIP 1.5X 2.9MM L |
| << Prev | Next >> |