Weller T0053250699N Soldering Station
SOLDERING STATION 80W 1 CH 230V
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 4310367 | T0053250699N-ND |
| Product Name | Soldering Stations | Soldering, Desoldering, Rework Products |
| Equipment Type | Complete System | |
| Process Capability | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories |
| AC Input Voltage | 208-230/240V_60Hz | |
| Output Voltage | 24 volts |