Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WELDING, BRAZING, AND SOLDERING EQUIPMENT
APEX TOOL GROUP, LLC
T0053118099N -- SOLDERING, DESOLDERING, REWORK PRODUCTS
Apex Tool Group, LLC
Soldering, Desoldering, Rework Products
T0053118099N
Description
WCB2 TEMP ANALYZER UNIT 230V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
WCB2 TEMP ANALYZER UNIT 230V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
T0053118099N-ND
Soldering, Desoldering, Rework Products
T0053118099N-ND
WCB2 TEMP ANALYZER UNIT 230V
WCB2 TEMP ANALYZER UNIT 230V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Welding, Brazing, and Soldering Equipment
Product Number
T0053118099N-ND
Product Name
Soldering, Desoldering, Rework Products
Process Capability
Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Welders
588991
Specs
Process Capability
Welding
AC Input Voltage
208-230/240V_60Hz
Output Current
130 amps
View Details
Inductotherm Group
Carousel Feed Brazing System
Specs
Equipment Type
Complete System
Process Capability
Brazing; Soldering Stations, Irons & Accessories
View Details
Rinco Ultrasonics USA
Generator 70 kHz
ADG70-100P-230-N0
Specs
Equipment Type
PowerSource / Station
Process Capability
Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage
208-230/240V_60Hz
View Details
Sunstone Engineering
Hot Bar Welding Pulse Heat Reflow Soldering
Specs
Process Capability
Hot Rod / iron; Reflow; Soldering Stations, Irons & Accessories; Welding
View Details