Amphenol Corporation
Photodiodes
SUF005A001
Description
Photodiode 940nm 180°
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Photodiode 940nm 180°
Request a Quote
Email Supplier
Datasheet
Suppliers
Sensors, Transducers - Optical Sensors - Photodiodes
SUF005A001
Supplier's Site
Technical Specifications
|
Product Category
|
Photodiodes |
Photodiodes |
|
Product Number
|
235-1438-ND |
SUF005A001 |
|
Product Name
|
Photodiodes |
Sensors, Transducers - Optical Sensors - Photodiodes |
|
Photodiode Spectral Response
|
IR
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Spectral Response Range
200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
OSRAM Opto Semiconductors
Photodiode Type
PIN Photodiode
Photodiode Spectral Response
IR
Spectral Response Range
350 to 1100 nm (3500 to 11000 Å)
View Details
4 suppliers