Vishay Intertechnology, Inc. Photodiodes TEMD6010FX01

Description
Photodiode 540nm 120°
Request a Quote Datasheet
Description
Photodiode 540nm 120°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 751-1051-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1051-2-ND
Photodiodes 751-1051-2-ND
Photodiode 540nm 120°

Photodiode 540nm 120°

Buy Now Datasheet
Photodiodes - 751-1051-1-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1051-1-ND
Photodiodes 751-1051-1-ND
Photodiode 540nm 120°

Photodiode 540nm 120°

Buy Now Datasheet
Photodiodes - 751-1051-6-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1051-6-ND
Photodiodes 751-1051-6-ND
Photodiode 540nm 120°

Photodiode 540nm 120°

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - TEMD6010FX01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
TEMD6010FX01
Sensors, Transducers - Optical Sensors - Photodiodes TEMD6010FX01
SENSOR PHOTODIODE 540NM SMD

SENSOR PHOTODIODE 540NM SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 751-1051-2-ND TEMD6010FX01
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 430 to 610 nm (4300 to 6100 Å)
Peak Sensitivity Wavelength 540 nm (5400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S16453-05K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details