Vishay Intertechnology, Inc. Photodiodes TEMD5510FX01-GS15

Description
SENSOR PHOTODIODE 540NM 2SMD
Request a Quote Datasheet
Description
SENSOR PHOTODIODE 540NM 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 751-TEMD5510FX01-GS15-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE 540NM 2SMD

SENSOR PHOTODIODE 540NM 2SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 751-TEMD5510FX01-GS15-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 430 to 610 nm (4300 to 6100 Å)
Peak Sensitivity Wavelength 540 nm (5400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S16453-20K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Four-Quadrant Photodiode - PR5401 - PREMA Semiconductor GmbH
PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 950 nm (9500 Å)
View Details