Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP14636

Description
Remote Receiver Sensor, 36.0kHz 30m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 36.0kHz 30m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP14636-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP14636-ND
Photo Detectors - Remote Receiver TSOP14636-ND
Remote Receiver Sensor, 36.0kHz 30m Through Hole

Remote Receiver Sensor, 36.0kHz 30m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP14636 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP14636
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP14636
SENSOR REMOTE REC 36.0KHZ 30M

SENSOR REMOTE REC 36.0KHZ 30M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSOP14636-ND TSOP14636
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S17353-02K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 750 nm (7500 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 475-SFH2716A01CT-ND - DigiKey
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 350 to 1000 nm (3500 to 10000 Å)
Peak Sensitivity Wavelength 620 nm (6200 Å)
View Details
2 suppliers