Vishay Intertechnology, Inc. Photodiodes TESP5700

Description
Photodiode 870nm 10ns 120° Radial, Side View
Request a Quote Datasheet
Description
Photodiode 870nm 10ns 120° Radial, Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 751-1060-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1060-ND
Photodiodes 751-1060-ND
Photodiode 870nm 10ns 120° Radial, Side View

Photodiode 870nm 10ns 120° Radial, Side View

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 751-1060-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 790 to 980 nm (7900 to 9800 Å)
Peak Sensitivity Wavelength 870 nm (8700 Å)
Photodiode Package Leaded; THT; Radial, Side View
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S9055 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 700 nm (7000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Photodiode Material Silicon
View Details