Win Source Part Number: 1022398-TEMD6200FX01
Category: Sensors, Transducers>Optical Sensors - Photodiodes
Series: Automotive, AEC-Q101
Package: Tape & Reel
Response Time: 150ns
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 16 V
Viewing Angle: 120°
Wavelength: 540nm
Spectral Range: 430nm ~ 610nm
Current - Dark (Typ): 100pA
Active Area: 0.27mm2
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: Vishay Semiconductor Opto Division
Other Names: TEMD6200FX01-ND,TEMD
Base Product Number: TEMD6200
SENSOR PHOTODIODE 540NM 0805
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 1022398-TEMD6200FX01 | 751-1503-2-ND | TEMD6200FX01 |
| Product Name | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | ||
| Photodiode Spectral Response | Visible | ||
| Spectral Response Range | 430 to 610 nm (4300 to 6100 Å) | ||
| Peak Sensitivity Wavelength | 540 nm (5400 Å) |