Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSDP34356

Description
Remote Receiver Sensor, 57.6kHz 35m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 57.6kHz 35m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSDP34356-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSDP34356-ND
Photo Detectors - Remote Receiver TSDP34356-ND
Remote Receiver Sensor, 57.6kHz 35m Through Hole

Remote Receiver Sensor, 57.6kHz 35m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSDP34356 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSDP34356
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSDP34356
SENSOR REMOTE REC 57.6KHZ 35M

SENSOR REMOTE REC 57.6KHZ 35M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSDP34356-ND TSDP34356
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1226-8BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Avalanche Photodiodes - MTAPD-07-003 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers