Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP13238

Description
Remote Receiver Sensor, 38.0kHz 30m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 30m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP13238-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP13238-ND
Photo Detectors - Remote Receiver TSOP13238-ND
Remote Receiver Sensor, 38.0kHz 30m Through Hole

Remote Receiver Sensor, 38.0kHz 30m Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number TSOP13238-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays with amplifier - S13885-128G - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Peak Sensitivity Wavelength 720 nm (7200 Å)
Photodiode Material Silicon
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 475-SFH2716A01CT-ND - DigiKey
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 350 to 1000 nm (3500 to 10000 Å)
Peak Sensitivity Wavelength 620 nm (6200 Å)
View Details
2 suppliers