Photodiode 930nm 120° Rectangular, Wire Leads
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | SLSD-71N400-ND |
| Product Name | Photodiodes |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 400 to 1100 nm (4000 to 11000 Å) |
| Peak Sensitivity Wavelength | 930 nm (9300 Å) |