Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP14640

Description
Remote Receiver Sensor, 40.0kHz 30m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 40.0kHz 30m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP14640-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP14640-ND
Photo Detectors - Remote Receiver TSOP14640-ND
Remote Receiver Sensor, 40.0kHz 30m Through Hole

Remote Receiver Sensor, 40.0kHz 30m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP14640 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP14640
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP14640
SENSOR REMOTE REC 40.0KHZ 30M

SENSOR REMOTE REC 40.0KHZ 30M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSOP14640-ND TSOP14640
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S7478-02DS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details