ROHM Semiconductor USA, LLC Photodiodes RPMD-0132

Description
Photodiode 940nm 3-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 940nm 3-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 846-RPMD-0132CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 940nm 3-SMD, No Lead

Photodiode 940nm 3-SMD, No Lead

Buy Now Datasheet
Photodiodes - 846-RPMD-0132TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 940nm 3-SMD, No Lead

Photodiode 940nm 3-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 846-RPMD-0132CT-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S8664-30K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.17 mm (0.1250 inch)
View Details