Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP13240

Description
Remote Receiver Sensor, 40.0kHz 30m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 40.0kHz 30m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP13240-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP13240-ND
Photo Detectors - Remote Receiver TSOP13240-ND
Remote Receiver Sensor, 40.0kHz 30m Through Hole

Remote Receiver Sensor, 40.0kHz 30m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP13240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP13240
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP13240
SENSOR REMOTE REC 40.0KHZ 30M

SENSOR REMOTE REC 40.0KHZ 30M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSOP13240-ND TSOP13240
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S16453-30K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 1125-MTPD2601SL-030-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 600 to 2600 nm (6000 to 26000 Å)
Peak Sensitivity Wavelength 800 to 2600 nm (8000 to 26000 Å)
View Details