Amphenol Corporation
Photodiodes
SUF083J001
Description
Photodiode 925nm 90°
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Photodiode 925nm 90°
Request a Quote
Email Supplier
Datasheet
Suppliers
Sensors, Transducers - Optical Sensors - Photodiodes
SUF083J001
Supplier's Site
Technical Specifications
|
Product Category
|
Photodiodes |
Photodiodes |
|
Product Number
|
235-1439-ND |
SUF083J001 |
|
Product Name
|
Photodiodes |
Sensors, Transducers - Optical Sensors - Photodiodes |
|
Photodiode Spectral Response
|
IR
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Spectral Response Range
900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength
1550 nm (15500 Å)
Photodiode Material
Indium Gallium Arsenide
View Details
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Spectral Response Range
200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiode Spectral Response
IR
Spectral Response Range
300 to 1100 nm (3000 to 11000 Å)
Peak Sensitivity Wavelength
950 nm (9500 Å)
View Details