Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP2130

Description
Remote Receiver Sensor, 30.0kHz 35m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 30.0kHz 35m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP2130-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP2130-ND
Photo Detectors - Remote Receiver TSOP2130-ND
Remote Receiver Sensor, 30.0kHz 35m Through Hole

Remote Receiver Sensor, 30.0kHz 35m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2130 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP2130
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP2130
SENSOR REMOTE REC 30.0KHZ 35M

SENSOR REMOTE REC 30.0KHZ 35M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSOP2130-ND TSOP2130
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays with amplifier - S13885-256 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes for Special Applications - BPW 21 - OSRAM Opto Semiconductors
Specs
Photodiode Spectral Response Visible
Spectral Response Range 350 to 820 nm (3500 to 8200 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
4 suppliers