SENSOR PHOTODIODE 900NM 0805
SENSOR PHOTODIODE 900NM 0805
SENSOR PHOTODIODE 900NM 0805
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | 751-TEMD7000ITX01TR-ND |
| Product Name | Photodiodes |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 350 to 1120 nm (3500 to 11200 Å) |
| Peak Sensitivity Wavelength | 900 nm (9000 Å) |