Advanced Photonix Photodiodes SLD-70BG2A

Description
Photodiode 550nm 4µs, 6µs 120° Radial
Request a Quote Datasheet
Description
Photodiode 550nm 4µs, 6µs 120° Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - SLD-70BG2A-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
SLD-70BG2A-ND
Photodiodes SLD-70BG2A-ND
Photodiode 550nm 4µs, 6µs 120° Radial

Photodiode 550nm 4µs, 6µs 120° Radial

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - SLD-70BG2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
SLD-70BG2A
Sensors, Transducers - Optical Sensors - Photodiodes SLD-70BG2A
SENSOR PHOTODIODE 550NM RADIAL

SENSOR PHOTODIODE 550NM RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number SLD-70BG2A-ND SLD-70BG2A
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Spectral Response Visible
Spectral Response Range 400 to 700 nm (4000 to 7000 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1226-8BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
InGaAs Photo Detectors - MTPD1346D-080 - Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Peak Sensitivity Wavelength 1300 nm (13000 Å)
View Details
2 suppliers