Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP14138

Description
Remote Receiver Sensor, 38.0kHz 30m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 30m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP14138-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP14138-ND
Photo Detectors - Remote Receiver TSOP14138-ND
Remote Receiver Sensor, 38.0kHz 30m Through Hole

Remote Receiver Sensor, 38.0kHz 30m Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number TSOP14138-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

APD modules - C12703-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 3 mm (0.1181 inch)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 475-SFH2716A01CT-ND - DigiKey
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 350 to 1000 nm (3500 to 10000 Å)
Peak Sensitivity Wavelength 620 nm (6200 Å)
View Details
2 suppliers