Vishay Precision Group Photodiodes TEMD5510FX01

Description
Photodiode 540nm 130°
Request a Quote Datasheet
Description
Photodiode 540nm 130°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - TEMD5510FX01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 540nm 130°

Photodiode 540nm 130°

Buy Now Datasheet
Photodiodes - TEMD5510FX01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 540nm 130°

Photodiode 540nm 130°

Buy Now Datasheet
Photodiodes - TEMD5510FX01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 540nm 130°

Photodiode 540nm 130°

Buy Now Datasheet
Photodiodes - 7103838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7103838
Photodiodes 7103838
Photodiode PIN Chip 540nm

Photodiode PIN Chip 540nm

Supplier's Site
Photodiodes - 7103838P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7103838P
Photodiodes 7103838P
Photodiode PIN Chip 540nm

Photodiode PIN Chip 540nm

Supplier's Site
Photodiodes - 9190739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
9190739
Photodiodes 9190739
Photodiode PIN Chip 540nm

Photodiode PIN Chip 540nm

Supplier's Site
Sensors, Transducers - Optical Sensors - Photodiodes - TEMD5510FX01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
TEMD5510FX01
Sensors, Transducers - Optical Sensors - Photodiodes TEMD5510FX01
SENSOR PHOTODIODE 540NM SMD

SENSOR PHOTODIODE 540NM SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number TEMD5510FX01TR-ND 7103838 7103838P 9190739 TEMD5510FX01
Product Name Photodiodes Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response Visible Visible Visible
Spectral Response Range 430 to 610 nm (4300 to 6100 Å) 430 to 610 nm (4300 to 6100 Å) 430 nm (4300 Å) 430 to 610 nm (4300 to 6100 Å)
Peak Sensitivity Wavelength 540 nm (5400 Å) 540 nm (5400 Å) 540 nm (5400 Å) 540 nm (5400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S17353-20K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 750 nm (7500 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
PIN Photodiodes in Through hole package - SFH 203 - OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
4 suppliers