Amphenol Corporation
Photodiodes
SUF268J001
Description
Photodiode 925nm 40°
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Photodiode 925nm 40°
Request a Quote
Email Supplier
Datasheet
Suppliers
Sensors, Transducers - Optical Sensors - Photodiodes
SUF268J001
Supplier's Site
Technical Specifications
|
Product Category
|
Photodiodes |
Photodiodes |
|
Product Number
|
235-1440-ND |
SUF268J001 |
|
Product Name
|
Photodiodes |
Sensors, Transducers - Optical Sensors - Photodiodes |
|
Photodiode Spectral Response
|
IR
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Spectral Response Range
940 to 1640 nm (9400 to 16400 Å)
View Details
Hamamatsu Photonics Europe
Photodiode Type
Avalanche Photodiode
Spectral Response Range
200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength
620 nm (6200 Å)
View Details
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Clairex Technologies, Inc.
Photodiode Material
Aluminum Gallium Arsenide
Photodiode Package
Leaded
Active Area Diameter or Length
1.02 mm (0.0400 inch)
View Details