Advanced Photonix Photodiodes SD012-151-011

Description
Photodiode 1.2ns 55°
Request a Quote Datasheet
Description
Photodiode 1.2ns 55°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-SD012-151-011-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 1.2ns 55°

Photodiode 1.2ns 55°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-SD012-151-011-ND
Product Name Photodiodes
Spectral Response Range 800 to 1700 nm (8000 to 17000 Å)
Photodiode Package THT
Sensitivity 0.9000 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S10783 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 330 to 1040 nm (3300 to 10400 Å)
Peak Sensitivity Wavelength 760 nm (7600 Å)
Photodiode Material Silicon
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
SMT PIN Photodiodes - SFH 2400 FA - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 1100 nm (7500 to 11000 Å)
View Details