Micron Technology, Inc. Memory MT46H16M32LFB5-6 AIT:C TR

Description
SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1900-6-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory - 557-1900-1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory - 557-1900-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory - SDRAM - MT46H16M32LFB5-6 AIT:C TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H16M32LFB5-6 AIT:C TR
Memory - SDRAM - MT46H16M32LFB5-6 AIT:C TR
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 90-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPDDR Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 5.0ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 90-VFBGA (8x13) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 90-VFBGA
Mounting: SMD
Technology: SDRAM - Mobile LPDDR
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Volatile
Memory Size: 512Mb (16M x 32)
Access Time: 5.0ns
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 90-VFBGA (8x13)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46H16M32LFB5-6 AIT:C TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H16M32LFB5-6 AIT:C TR
Memory IC and Storage Component 774-MT46H16M32LFB5-6 AIT:C TR
IC DRAM 512MBIT PAR 90VFBGA Product overview: MT46H16M32LFB5-6 AIT:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M32LFB5-6 AIT:C TR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 90VFBGA Product overview: MT46H16M32LFB5-6 AIT:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M32LFB5-6 AIT:C TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H16M32LFB5-6 AIT:C TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H16M32LFB5-6 AIT:C TR
Integrated Circuits (ICs) - Memory - Memory MT46H16M32LFB5-6 AIT:C TR
IC DRAM 512MBIT PAR 90VFBGA

IC DRAM 512MBIT PAR 90VFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 90VFBGA

IC DRAM 512MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1900-6-ND 774-MT46H16M32LFB5-6 AIT:C TR MT46H16M32LFB5-6 AIT:C TR MT46H16M32LFB5-6 AIT:C TR MT46H16M32LFB5-6 AIT:C TR
Product Name Memory Memory - SDRAM - MT46H16M32LFB5-6 AIT:C TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 90-VFBGA BGA; Tape & Reel (TR) BGA BGA; 90-VFBGA
Supply Voltage 1.7V ~ 1.95V 1.7 V ~ 1.95 V 1.7V ~ 1.95V -40degC ~ 85degC (TA) 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 99326-E0953 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details