The MT46H64M16LFCK-5 IT:A is a Mobile Low-Power DDR SDRAM memory chip with a configuration of 16 Meg x 16 across 4 banks, providing a total capacity of 1 Gbit. It operates at a voltage range of 1.70 to 1.95V and features a differential clock input with commands entered on each positive clock edge. The device supports a pipelined double data rate architecture, allowing for two data accesses per clock cycle, and includes bidirectional data strobes for each byte of data. This memory chip is designed for low power consumption, with options for deep power-down and self-refresh modes. It features programmable burst lengths of 2, 4, 8, or 16, and supports concurrent auto precharge. The device is available in a 60-ball VFBGA package measuring 10mm x 11.5mm and is rated for industrial temperature ranges from -40°C to +85°C. The specified cycle time is 5ns at a CAS latency of 3, making it suitable for applications requiring efficient memory performance in mobile devices.
SDRAM - Mobile LPDDR Memory IC 1Gb (64M x 16) Parallel 200MHz 5ns 60-VFBGA (10x11.5)
IC DRAM 1GBIT PARALLEL 60VFBGA
SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 60-VFBGA (10x11.5)
IC DRAM 1GBIT PARALLEL 60VFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46H64M16LFCK-5IT:A-ND | MT46H64M16LFCK-5 IT:A | MT46H64M16LFCK-5 IT:A | MT46H64M16LFCK-5 IT:A |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 60-VFBGA | BGA | BGA; 60-VFBGA | |
| Supply Voltage | 1.7V ~ 1.95V | -40degC ~ 85degC (TA) | 1.7V ~ 1.95V |