Micron Technology, Inc. Memory - SDRAM - MT46V16M16CY-5B:M MT46V16M16CY-5B:M

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 60-TFBGA Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.5 V ~ 2.7 V Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Family Name: MT46V16M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-FBGA (8x12.5) Alternative Parts (Cross-Reference): K4H561638J-HCCC; K4H561638J-HICC; K4H561638J-HCCC000; Introduction Date: March 06, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 60-TFBGA Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.5 V ~ 2.7 V Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Family Name: MT46V16M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-FBGA (8x12.5) Alternative Parts (Cross-Reference): K4H561638J-HCCC; K4H561638J-HICC; K4H561638J-HCCC000; Introduction Date: March 06, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46V16M16CY-5B:M -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V16M16CY-5B:M
Memory - SDRAM - MT46V16M16CY-5B:M
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 60-TFBGA Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.5 V ~ 2.7 V Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Family Name: MT46V16M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-FBGA (8x12.5) Alternative Parts (Cross-Reference): K4H561638J-HCCC; K4H561638J-HICC; K4H561638J-HCCC000; Introduction Date: March 06, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 60-TFBGA
Mounting: SMD
Technology: SDRAM - DDR
Operating Supply Voltage: 2.5 V ~ 2.7 V
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 700ps
Family Name: MT46V16M16
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Manufacturer Homepage: www.micron.com
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 60-FBGA (8x12.5)
Alternative Parts (Cross-Reference): K4H561638J-HCCC; K4H561638J-HICC; K4H561638J-HCCC000;
Introduction Date: March 06, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - MT46V16M16CY-5B:M-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)

SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V16M16CY-5B:M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V16M16CY-5B:M
Memory IC and Storage Component 774-MT46V16M16CY-5B:M
IC DRAM 256MBIT PARALLEL 60FBGA Product overview: MT46V16M16CY-5B:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16CY-5B: M can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PARALLEL 60FBGA Product overview: MT46V16M16CY-5B:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16CY-5B:M can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT46V16M16CY-5B:M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5)

SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V16M16CY-5B:M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V16M16CY-5B:M
Integrated Circuits (ICs) - Memory - Memory MT46V16M16CY-5B:M
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V16M16CY-5B:M-ND 774-MT46V16M16CY-5B:M MT46V16M16CY-5B:M MT46V16M16CY-5B:M MT46V16M16CY-5B:M MT46V16M16CY-5B:M
Product Name Memory - SDRAM - MT46V16M16CY-5B:M Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - 110756 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8961413QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 1000 kbits
View Details