Micron Technology, Inc. Memory MT46H32M16LFCK-6 IT TR

Description
SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 60-VFBGA (10x11.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 60-VFBGA (10x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1323-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 60-VFBGA (10x11.5)

SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 60-VFBGA (10x11.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46H32M16LFCK-6 IT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H32M16LFCK-6 IT TR
Memory IC and Storage Component 774-MT46H32M16LFCK-6 IT TR
IC DRAM 512MBIT PAR 60VFBGA Product overview: MT46H32M16LFCK-6 IT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H32M16LFCK-6 IT TR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 60VFBGA Product overview: MT46H32M16LFCK-6 IT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H32M16LFCK-6 IT TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT46H32M16LFCK-6 IT TR - 886257-MT46H32M16LFCK-6 IT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H32M16LFCK-6 IT TR
886257-MT46H32M16LFCK-6 IT TR
Memory - SDRAM - MT46H32M16LFCK-6 IT TR 886257-MT46H32M16LFCK-6 IT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 886257-MT46H32M16LFC K-6 IT TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166 MHz 5 ns 60-VFBGA (10x11.5) Package: Reel - TR Package: 60-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT46H32M16 Categories: Integrated Circuits (ICs) Case / Package: 60-VFBGA (10x11.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Other Part Number: 557-1323-1, 557-1323-2, MT46H32M16LFCK6ITTR, 557-1323-6

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886257-MT46H32M16LFCK-6 IT TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166 MHz 5 ns 60-VFBGA (10x11.5)
Package: Reel - TR
Package: 60-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT46H32M16
Categories: Integrated Circuits (ICs)
Case / Package: 60-VFBGA (10x11.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Other Part Number: 557-1323-1, 557-1323-2, MT46H32M16LFCK6ITTR, 557-1323-6

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 60VFBGA

IC DRAM 512MBIT PARALLEL 60VFBGA

Supplier's Site Datasheet
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 60-VFBGA (10x11.5)

SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 60-VFBGA (10x11.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H32M16LFCK-6 IT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H32M16LFCK-6 IT TR
Integrated Circuits (ICs) - Memory - Memory MT46H32M16LFCK-6 IT TR
IC DRAM 512MBIT PAR 60VFBGA

IC DRAM 512MBIT PAR 60VFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1323-2-ND 774-MT46H32M16LFCK-6 IT TR 886257-MT46H32M16LFCK-6 IT TR MT46H32M16LFCK-6 IT TR MT46H32M16LFCK-6 IT TR MT46H32M16LFCK-6 IT TR
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT46H32M16LFCK-6 IT TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 60-VFBGA BGA; Tape & Reel (TR) BGA; 60-VFBGA (10x11.5) BGA; 60-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 51-02471V01-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C256-15/P259 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 256 kbits
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers