Micron Technology, Inc. Memory - SDRAM - MT46V16M16BG-6:F TR MT46V16M16BG-6:F TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 60-FBGA Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.3 V ~ 2.7 V Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 167MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-FBGA (8x14) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 60-FBGA Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.3 V ~ 2.7 V Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 167MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-FBGA (8x14) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46V16M16BG-6:F TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V16M16BG-6:F TR
Memory - SDRAM - MT46V16M16BG-6:F TR
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 60-FBGA Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.3 V ~ 2.7 V Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 167MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-FBGA (8x14) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 60-FBGA
Mounting: SMD
Technology: SDRAM - DDR
Operating Supply Voltage: 2.3 V ~ 2.7 V
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 700ps
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 167MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 60-FBGA (8x14)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 557-1182-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 167MHz 700ps 60-FBGA (8x14)

SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 167MHz 700ps 60-FBGA (8x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V16M16BG-6:F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V16M16BG-6:F TR
Memory IC and Storage Component 774-MT46V16M16BG-6:F TR
IC DRAM 256MBIT PAR 60FBGA Product overview: MT46V16M16BG-6:F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16BG-6:F TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 60FBGA Product overview: MT46V16M16BG-6:F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16BG-6:F TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Memory - MT46V16M16BG-6:F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 167 MHz 700 ps 60-FBGA (8x14)

SDRAM - DDR Memory IC 256Mbit Parallel 167 MHz 700 ps 60-FBGA (8x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V16M16BG-6:F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V16M16BG-6:F TR
Integrated Circuits (ICs) - Memory - Memory MT46V16M16BG-6:F TR
IC DRAM 256MBIT PAR 60FBGA

IC DRAM 256MBIT PAR 60FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1182-2-ND 774-MT46V16M16BG-6:F TR MT46V16M16BG-6:F TR MT46V16M16BG-6:F TR MT46V16M16BG-6:F TR
Product Name Memory - SDRAM - MT46V16M16BG-6:F TR Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Rochester Electronics
Specs
Memory Category DRAM; DRAM Chip
Access Time 5.4 ns
Density 256000 kbits
View Details