Micron Technology, Inc. Memory IC and Storage Component MT46H128M16LFB7-5 IT:B

Description
IC DRAM 2GBIT PARALLEL 60VFBGA Product overview: MT46H128M16LFB7-5 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H128M16LFB7- 5 IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 60VFBGA Product overview: MT46H128M16LFB7-5 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H128M16LFB7- 5 IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT46H128M16LFB7-5 IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H128M16LFB7-5 IT:B
Memory IC and Storage Component 774-MT46H128M16LFB7-5 IT:B
IC DRAM 2GBIT PARALLEL 60VFBGA Product overview: MT46H128M16LFB7-5 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H128M16LFB7- 5 IT:B can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 60VFBGA Product overview: MT46H128M16LFB7-5 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H128M16LFB7-5 IT:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT46H128M16LFB7-5 IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H128M16LFB7-5 IT:B
Memory - SDRAM - MT46H128M16LFB7-5 IT:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 2Gb (128M x 16) Parallel 200 MHz 5 ns 60-VFBGA (10x10) Package: Tray Package: 60-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT46H128M16 Categories: Integrated Circuits (ICs) Case / Package: 60-VFBGA (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - Mobile LPDDR Memory IC 2Gb (128M x 16) Parallel 200 MHz 5 ns 60-VFBGA (10x10)
Package: Tray
Package: 60-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT46H128M16
Categories: Integrated Circuits (ICs)
Case / Package: 60-VFBGA (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0036

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 60VFBGA

IC DRAM 2GBIT PARALLEL 60VFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H128M16LFB7-5 IT:B
Integrated Circuits (ICs) - Memory - Memory MT46H128M16LFB7-5 IT:B
IC DRAM 2GBIT PARALLEL 60VFBGA

IC DRAM 2GBIT PARALLEL 60VFBGA

Supplier's Site
SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 60-VFBGA (10x10)

SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 60-VFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46H128M16LFB7-5 IT:B MT46H128M16LFB7-5 IT:B MT46H128M16LFB7-5 IT:B MT46H128M16LFB7-5 IT:B
Product Name Memory IC and Storage Component Memory - SDRAM - MT46H128M16LFB7-5 IT:B Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5 ns 5 ns 5 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256L35YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details