Micron Technology, Inc. Memory MT46V128M8TG-6T:A TR

Description
SDRAM - DDR Memory IC 1Gb (128M x 8) Parallel 167MHz 700ps 66-TSOP
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 1Gb (128M x 8) Parallel 167MHz 700ps 66-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46V128M8TG-6T:ATR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 1Gb (128M x 8) Parallel 167MHz 700ps 66-TSOP

SDRAM - DDR Memory IC 1Gb (128M x 8) Parallel 167MHz 700ps 66-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V128M8TG-6T:A TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V128M8TG-6T:A TR
Integrated Circuits (ICs) - Memory - Memory MT46V128M8TG-6T:A TR
IC DRAM 1GBIT PAR 167MHZ 66TSOP

IC DRAM 1GBIT PAR 167MHZ 66TSOP

Supplier's Site
IC DRAM 1GBIT PARALLEL 66TSOP

IC DRAM 1GBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Memory - MT46V128M8TG-6T:A TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 1Gbit Parallel 167 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 1Gbit Parallel 167 MHz 700 ps 66-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V128M8TG-6T:ATR-ND MT46V128M8TG-6T:A TR MT46V128M8TG-6T:A TR MT46V128M8TG-6T:A TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Supply Voltage 2.3V ~ 2.7V Surface Mount 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 256089-001 04 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers