Micron Technology, Inc. Memory MT46H8M16LFCF-75 IT

Description
SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 133MHz 6ns 60-VFBGA (8x10)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 133MHz 6ns 60-VFBGA (8x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46H8M16LFCF-75IT-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 133MHz 6ns 60-VFBGA (8x10)

SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 133MHz 6ns 60-VFBGA (8x10)

Buy Now Datasheet
Memory - SDRAM - MT46H8M16LFCF-75 IT - 130753-MT46H8M16LFCF-75 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H8M16LFCF-75 IT
130753-MT46H8M16LFCF-75 IT
Memory - SDRAM - MT46H8M16LFCF-75 IT 130753-MT46H8M16LFCF-75 IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 130753-MT46H8M16LFCF -75 IT Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 6.0ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-VFBGA (8x10) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 130753-MT46H8M16LFCF-75 IT
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 6.0ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 60-VFBGA (8x10)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46H8M16LFCF-75 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H8M16LFCF-75 IT
Memory IC and Storage Component 774-MT46H8M16LFCF-75 IT
IC DRAM 128MBIT PAR 60VFBGA Product overview: MT46H8M16LFCF-75 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H8M16LFCF-75 IT can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 60VFBGA Product overview: MT46H8M16LFCF-75 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H8M16LFCF-75 IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H8M16LFCF-75 IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H8M16LFCF-75 IT
Integrated Circuits (ICs) - Memory - Memory MT46H8M16LFCF-75 IT
IC DRAM 128MBIT PAR 60VFBGA

IC DRAM 128MBIT PAR 60VFBGA

Supplier's Site
Memory - MT46H8M16LFCF-75 IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 133 MHz 6 ns 60-VFBGA (8x10)

SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 133 MHz 6 ns 60-VFBGA (8x10)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 60VFBGA

IC DRAM 128MBIT PARALLEL 60VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46H8M16LFCF-75IT-ND 130753-MT46H8M16LFCF-75 IT 774-MT46H8M16LFCF-75 IT MT46H8M16LFCF-75 IT MT46H8M16LFCF-75 IT MT46H8M16LFCF-75 IT
Product Name Memory Memory - SDRAM - MT46H8M16LFCF-75 IT Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 60-VFBGA BGA; 60-VFBGA (8x10) BGA; Tray BGA; 60-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details