Micron Technology, Inc. Memory IC and Storage Component MT46V32M16P-6T:C

Description
IC DRAM 512MBIT PAR 66TSOP Product overview: MT46V32M16P-6T:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16P-6T:C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 512MBIT PAR 66TSOP Product overview: MT46V32M16P-6T:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16P-6T:C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT46V32M16P-6T:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V32M16P-6T:C
Memory IC and Storage Component 774-MT46V32M16P-6T:C
IC DRAM 512MBIT PAR 66TSOP Product overview: MT46V32M16P-6T:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16P-6T:C can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 66TSOP Product overview: MT46V32M16P-6T:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16P-6T:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT46V32M16P-6T:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V32M16P-6T:C
Memory - SDRAM - MT46V32M16P-6T:C
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 66-TSSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.3 V ~ 2.7 V Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 700ps Part Status: Obsolete(EOL) Family Name: MT46V32M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com RoHS State: Request Verification Clock Frequency: 167MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSOP Alternative Parts (Cross-Reference): K4H511638D-UIB3; K4H511638DUIB3000; K4H511638C-ULB3; Introduction Date: October 27, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 66-TSSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM - DDR
Operating Supply Voltage: 2.3 V ~ 2.7 V
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 700ps
Part Status: Obsolete(EOL)
Family Name: MT46V32M16
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Manufacturer Homepage: www.micron.com
RoHS State: Request Verification
Clock Frequency: 167MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 66-TSOP
Alternative Parts (Cross-Reference): K4H511638D-UIB3; K4H511638DUIB3000; K4H511638C-ULB3;
Introduction Date: October 27, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Memory - MT46V32M16P-6T:C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 167 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 512Mbit Parallel 167 MHz 700 ps 66-TSOP

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT46V32M16P-6T:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V32M16P-6T:C
Integrated Circuits (ICs) - Memory - Memory MT46V32M16P-6T:C
IC DRAM 512MBIT PAR 66TSOP

IC DRAM 512MBIT PAR 66TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46V32M16P-6T:C MT46V32M16P-6T:C MT46V32M16P-6T:C MT46V32M16P-6T:C
Product Name Memory IC and Storage Component Memory - SDRAM - MT46V32M16P-6T:C Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns
Cycle Time 15 ns 15 ns 0.7000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 3354733 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details