Micron Technology, Inc. Memory IC and Storage Component MT46V32M16CV-5B IT:J

Description
IC DRAM 512MBIT PARALLEL 60FBGA Product overview: MT46V32M16CV-5B IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16CV-5B IT:J can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 512MBIT PARALLEL 60FBGA Product overview: MT46V32M16CV-5B IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16CV-5B IT:J can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT46V32M16CV-5B IT:J is a 512Mb DDR SDRAM memory chip featuring a configuration of 8 Meg x 16 with four internal banks for concurrent operation. It operates at a voltage of 2.5V ±0.2V and supports a clock rate of up to 200 MHz with a CAS latency of 3. The device is designed for high-speed data transfer, utilizing a double-data-rate architecture that allows for two data accesses per clock cycle. It includes features such as bidirectional data strobe (DQS), programmable burst lengths of 2, 4, or 8, and an auto-refresh capability with a 64ms, 8192-cycle refresh count. The memory is available in a 60-ball FBGA package, which is compact and suitable for space-constrained applications. Additionally, it supports a low-power self-refresh mode and is rated for industrial temperature ranges from -40°C to +85°C, making it suitable for a variety of applications requiring reliable performance under challenging conditions.

Datasheet Summary
Powered by GS/AI

The MT46V32M16CV-5B IT:J is a 512Mb DDR SDRAM memory chip featuring a configuration of 8 Meg x 16 with four internal banks for concurrent operation. It operates at a voltage of 2.5V ±0.2V and supports a clock rate of up to 200 MHz with a CAS latency of 3. The device is designed for high-speed data transfer, utilizing a double-data-rate architecture that allows for two data accesses per clock cycle. It includes features such as bidirectional data strobe (DQS), programmable burst lengths of 2, 4, or 8, and an auto-refresh capability with a 64ms, 8192-cycle refresh count. The memory is available in a 60-ball FBGA package, which is compact and suitable for space-constrained applications. Additionally, it supports a low-power self-refresh mode and is rated for industrial temperature ranges from -40°C to +85°C, making it suitable for a variety of applications requiring reliable performance under challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT46V32M16CV-5B IT:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V32M16CV-5B IT:J
Memory IC and Storage Component 774-MT46V32M16CV-5B IT:J
IC DRAM 512MBIT PARALLEL 60FBGA Product overview: MT46V32M16CV-5B IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16CV-5B IT:J can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 60FBGA Product overview: MT46V32M16CV-5B IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16CV-5B IT:J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT46V32M16CV-5B IT:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT46V32M16CV-5B IT:J
Memory - DDR - MT46V32M16CV-5B IT:J
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT46V32M16CV-5BIT:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)

SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)

Buy Now Datasheet
Memory - MT46V32M16CV-5B IT:J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5)

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46V32M16CV-5B IT:J MT46V32M16CV-5BIT:J-ND MT46V32M16CV-5B IT:J MT46V32M16CV-5B IT:J
Product Name Memory IC and Storage Component Memory - DDR - MT46V32M16CV-5B IT:J Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.7000 ns 0.7000 ns 0.7000 ns
Cycle Time 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S12PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 16-100035-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers