Micron Technology, Inc. Memory - SDRAM - MT46H16M16LFBF-6:H MT46H16M16LFBF-6:H

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 60-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPDDR Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.0ns Part Status: Obsolete(EOL) Family Name: MT46H16M16LF Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 60-VFBGA (8x9) Alternative Parts (Cross-Reference): IS43LR16160D-6BL; W948D6FBHX6E; W948D6FBHX6G; H5MS2562JFR-L3M; Introduction Date: April 15, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 60-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPDDR Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.0ns Part Status: Obsolete(EOL) Family Name: MT46H16M16LF Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 60-VFBGA (8x9) Alternative Parts (Cross-Reference): IS43LR16160D-6BL; W948D6FBHX6E; W948D6FBHX6G; H5MS2562JFR-L3M; Introduction Date: April 15, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46H16M16LFBF-6:H -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H16M16LFBF-6:H
Memory - SDRAM - MT46H16M16LFBF-6:H
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 60-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPDDR Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.0ns Part Status: Obsolete(EOL) Family Name: MT46H16M16LF Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 60-VFBGA (8x9) Alternative Parts (Cross-Reference): IS43LR16160D-6BL; W948D6FBHX6E; W948D6FBHX6G; H5MS2562JFR-L3M; Introduction Date: April 15, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 60-VFBGA
Mounting: SMD
Technology: SDRAM - Mobile LPDDR
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.0ns
Part Status: Obsolete(EOL)
Family Name: MT46H16M16LF
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 60-VFBGA (8x9)
Alternative Parts (Cross-Reference): IS43LR16160D-6BL; W948D6FBHX6E; W948D6FBHX6G; H5MS2562JFR-L3M;
Introduction Date: April 15, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - MT46H16M16LFBF-6:H-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 60-VFBGA (8x9)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46H16M16LFBF-6:H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H16M16LFBF-6:H
Memory IC and Storage Component 774-MT46H16M16LFBF-6:H
IC DRAM 256MBIT PAR 60VFBGA Product overview: MT46H16M16LFBF-6:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M16LFBF-6 :H can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 60VFBGA Product overview: MT46H16M16LFBF-6:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M16LFBF-6:H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H16M16LFBF-6:H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H16M16LFBF-6:H
Integrated Circuits (ICs) - Memory - Memory MT46H16M16LFBF-6:H
IC DRAM 256MBIT PAR 60VFBGA

IC DRAM 256MBIT PAR 60VFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 60VFBGA

IC DRAM 256MBIT PARALLEL 60VFBGA

Supplier's Site Datasheet
Memory - MT46H16M16LFBF-6:H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 166 MHz 5 ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 166 MHz 5 ns 60-VFBGA (8x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46H16M16LFBF-6:H-ND 774-MT46H16M16LFBF-6:H MT46H16M16LFBF-6:H MT46H16M16LFBF-6:H MT46H16M16LFBF-6:H
Product Name Memory - SDRAM - MT46H16M16LFBF-6:H Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns
Cycle Time 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 592575-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details