Micron Technology, Inc. Memory MT46H64M32LFCX-6 AT:B TR

Description
IC DRAM 2GBIT PARALLEL 90VFBGA
Description
IC DRAM 2GBIT PARALLEL 90VFBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The MT46H64M32LFCX-6 AT:B TR is a 2Gb Mobile Low-Power DDR SDRAM memory chip from Quarktwin Technology Ltd. It features a configuration of 16 Meg x 32 with four internal banks, allowing for concurrent operations. The device operates at a voltage range of 1.70 to 1.95V and supports a differential clock input with commands entered on each positive clock edge. It has a maximum clock rate of 166 MHz with a cycle time of 6 ns at CL = 3. This memory chip includes several advanced features such as bidirectional data strobes, programmable burst lengths (2, 4, 8, or 16), and options for auto refresh and self-refresh modes. It also supports temperature-compensated self-refresh and partial-array self-refresh, enhancing power efficiency. The device is available in a 90-ball VFBGA package, measuring 9mm x 13mm, and is suitable for applications requiring low power consumption and compact form factors. The operating temperature range for this part is specified from -40°C to +105°C, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The MT46H64M32LFCX-6 AT:B TR is a 2Gb Mobile Low-Power DDR SDRAM memory chip from Quarktwin Technology Ltd. It features a configuration of 16 Meg x 32 with four internal banks, allowing for concurrent operations. The device operates at a voltage range of 1.70 to 1.95V and supports a differential clock input with commands entered on each positive clock edge. It has a maximum clock rate of 166 MHz with a cycle time of 6 ns at CL = 3. This memory chip includes several advanced features such as bidirectional data strobes, programmable burst lengths (2, 4, 8, or 16), and options for auto refresh and self-refresh modes. It also supports temperature-compensated self-refresh and partial-array self-refresh, enhancing power efficiency. The device is available in a 90-ball VFBGA package, measuring 9mm x 13mm, and is suitable for applications requiring low power consumption and compact form factors. The operating temperature range for this part is specified from -40°C to +105°C, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 2GBIT PARALLEL 90VFBGA

IC DRAM 2GBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 166 MHz 5 ns 90-VFBGA (9x13)

SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 166 MHz 5 ns 90-VFBGA (9x13)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number MT46H64M32LFCX-6 AT:B TR MT46H64M32LFCX-6 AT:B TR
Product Name Memory Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5 ns 5 ns
Density 2000000 kbits 2000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 71256TTSA15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details