Micron Technology, Inc. Memory - SDRAM - MT46V128M4CY-5B:J MT46V128M4CY-5B:J

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM - DDR Memory IC 512Mb (128M x 4) Parallel 200 MHz 700 ps 60-FBGA (8x10) Package: Tray Package: 60-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT46V128M4 Categories: Integrated Circuits (ICs) Case / Package: 60-FBGA (8x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1368 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM - DDR Memory IC 512Mb (128M x 4) Parallel 200 MHz 700 ps 60-FBGA (8x10) Package: Tray Package: 60-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT46V128M4 Categories: Integrated Circuits (ICs) Case / Package: 60-FBGA (8x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1368 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46V128M4CY-5B:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V128M4CY-5B:J
Memory - SDRAM - MT46V128M4CY-5B:J
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM - DDR Memory IC 512Mb (128M x 4) Parallel 200 MHz 700 ps 60-FBGA (8x10) Package: Tray Package: 60-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT46V128M4 Categories: Integrated Circuits (ICs) Case / Package: 60-FBGA (8x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1368 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM - DDR Memory IC 512Mb (128M x 4) Parallel 200 MHz 700 ps 60-FBGA (8x10)
Package: Tray
Package: 60-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT46V128M4
Categories: Integrated Circuits (ICs)
Case / Package: 60-FBGA (8x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1368
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V128M4CY-5B:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V128M4CY-5B:J
Memory IC and Storage Component 774-MT46V128M4CY-5B:J
IC DRAM 512MBIT PARALLEL 60FBGA Product overview: MT46V128M4CY-5B:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V128M4CY-5B: J can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 60FBGA Product overview: MT46V128M4CY-5B:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V128M4CY-5B:J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT46V128M4CY-5B:J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x10)

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x10)

Buy Now
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46V128M4CY-5B:J MT46V128M4CY-5B:J MT46V128M4CY-5B:J
Product Name Memory - SDRAM - MT46V128M4CY-5B:J Memory IC and Storage Component Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 60-FBGA (8x10) BGA; 60-TFBGA BGA; 60-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

600MHz Memory IC and Storage Component - 774-HYB18T256324F-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory - 27C512-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93415FMQB - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers