Micron Technology, Inc. Memory - SDRAM - MT44K64M18RB-083F:A MT44K64M18RB-083F:A

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT44K64M18RB-083F:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT44K64M18RB-083F:A
Memory - SDRAM - MT44K64M18RB-083F:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT44K64M18RB-083F:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT44K64M18RB-083F:A
Memory IC and Storage Component 774-MT44K64M18RB-083F:A
IC DRAM 1.125GBIT PAR 168BGA Product overview: MT44K64M18RB-083F:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K64M18RB-083 F:A can be used for catalog matching and distributor lookup.

IC DRAM 1.125GBIT PAR 168BGA Product overview: MT44K64M18RB-083F:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K64M18RB-083F:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT44K64M18RB-083F:A-ND - DigiKey
Thief River Falls, MN, United States
RLDRAM 3 Memory IC 1.125Gb (64Mb x 18) Parallel 1.2GHz 6.67ns 168-BGA (13.5x13.5)

RLDRAM 3 Memory IC 1.125Gb (64Mb x 18) Parallel 1.2GHz 6.67ns 168-BGA (13.5x13.5)

Buy Now Datasheet
IC RLDRAM 1.125GBIT PAR 168BGA

IC RLDRAM 1.125GBIT PAR 168BGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K64M18RB-083F:A
Integrated Circuits (ICs) - Memory - Memory MT44K64M18RB-083F:A
IC DRAM 1.125GBIT PAR 168BGA

IC DRAM 1.125GBIT PAR 168BGA

Supplier's Site
Dram, 64M X 18Bit, 0 To 95Deg C; Dram Type Micron - 80AH8076 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 64M X 18Bit, 0 To 95Deg C; Dram Type Micron
80AH8076
Dram, 64M X 18Bit, 0 To 95Deg C; Dram Type Micron 80AH8076
DRAM, 64M X 18BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:1.125Gbit; DRAM Memory Configuration:64M x 18bit; Clock Frequency:1.2GHz; Memory Case Style:BGA; No. of Pins:168Pins; Supply Voltage Nom:1.35V; Access Time:830ps RoHS Compliant: Yes

DRAM, 64M X 18BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:1.125Gbit; DRAM Memory Configuration:64M x 18bit; Clock Frequency:1.2GHz; Memory Case Style:BGA; No. of Pins:168Pins; Supply Voltage Nom:1.35V; Access Time:830ps RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - MT44K64M18RB-083F:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RLDRAM 3 Memory IC 1.125Gbit Parallel 1.2 GHz 6.67 ns 168-BGA (13.5x13.5)

RLDRAM 3 Memory IC 1.125Gbit Parallel 1.2 GHz 6.67 ns 168-BGA (13.5x13.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT44K64M18RB-083F:A MT44K64M18RB-083F:A-ND MT44K64M18RB-083F:A MT44K64M18RB-083F:A 80AH8076 MT44K64M18RB-083F:A
Product Name Memory - SDRAM - MT44K64M18RB-083F:A Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Dram, 64M X 18Bit, 0 To 95Deg C; Dram Type Micron Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Access Time 6.67 ns 6.67 ns 0.8300 ns 6.67 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Address Bus Width 18 bits
Package Type BGA; Tray 168-TBGA BGA BGA; 168-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - 6116LA20SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details