IC DRAM 512MBIT PARALLEL 66TSOP Product overview: MT46V32M16TG-5B:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16TG-5B:
Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 700ps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 66-TSOP
Supply Voltage - Operating: 2.5 V to 2.7 V
Memory Format: DRAM
Max Frequency: 200MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC DRAM 512MBIT PARALLEL 66TSOP
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP
IC DRAM 512MBIT PARALLEL 66TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT46V32M16TG-5B:C | MT46V32M16TG-5B:C | MT46V32M16TG-5B:C | MT46V32M16TG-5B:C | |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - MT46V32M16TG-5B:C | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 0.7000 ns | 0.7000 ns | 0.7000 ns | 0.7000 ns | |
| Cycle Time | 15 ns | 0.7000 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |