Micron Technology, Inc. Memory MT46H16M16LFBF-6 AT:H TR

Description
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 60-VFBGA (8x9)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 60-VFBGA (8x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46H16M16LFBF-6AT:HTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 60-VFBGA (8x9)

Buy Now Datasheet
SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 166 MHz 5 ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 166 MHz 5 ns 60-VFBGA (8x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H16M16LFBF-6 AT:H TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H16M16LFBF-6 AT:H TR
Integrated Circuits (ICs) - Memory - Memory MT46H16M16LFBF-6 AT:H TR
IC DRAM 256MBIT PAR 60VFBGA

IC DRAM 256MBIT PAR 60VFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 60VFBGA

IC DRAM 256MBIT PARALLEL 60VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46H16M16LFBF-6AT:HTR-ND MT46H16M16LFBF-6 AT:H TR MT46H16M16LFBF-6 AT:H TR MT46H16M16LFBF-6 AT:H TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 60-VFBGA BGA; 60-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details