Micron Technology, Inc. Memory - SDRAM - MT46H8M16LFBF-5 IT:K MT46H8M16LFBF-5 IT:K

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 60-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPDDR Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.0ns Part Status: Obsolete(EOL) Family Name: MT46H8M16LF Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-VFBGA (8x9) Alternative Parts (Cross-Reference): IS43LR16800E-75BLE; W947D6HBHX6G; W947D6HBHX5E; IS43LR16800E-6BLI; Introduction Date: October 28, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 60-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPDDR Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.0ns Part Status: Obsolete(EOL) Family Name: MT46H8M16LF Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-VFBGA (8x9) Alternative Parts (Cross-Reference): IS43LR16800E-75BLE; W947D6HBHX6G; W947D6HBHX5E; IS43LR16800E-6BLI; Introduction Date: October 28, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46H8M16LFBF-5 IT:K -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H8M16LFBF-5 IT:K
Memory - SDRAM - MT46H8M16LFBF-5 IT:K
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 60-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPDDR Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.0ns Part Status: Obsolete(EOL) Family Name: MT46H8M16LF Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-VFBGA (8x9) Alternative Parts (Cross-Reference): IS43LR16800E-75BLE; W947D6HBHX6G; W947D6HBHX5E; IS43LR16800E-6BLI; Introduction Date: October 28, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 60-VFBGA
Mounting: SMD
Technology: SDRAM - Mobile LPDDR
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 5.0ns
Part Status: Obsolete(EOL)
Family Name: MT46H8M16LF
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 60-VFBGA (8x9)
Alternative Parts (Cross-Reference): IS43LR16800E-75BLE; W947D6HBHX6G; W947D6HBHX5E; IS43LR16800E-6BLI;
Introduction Date: October 28, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46H8M16LFBF-5 IT:K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H8M16LFBF-5 IT:K
Memory IC and Storage Component 774-MT46H8M16LFBF-5 IT:K
IC DRAM 128MBIT PAR 60VFBGA Product overview: MT46H8M16LFBF-5 IT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H8M16LFBF-5 IT:K can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 60VFBGA Product overview: MT46H8M16LFBF-5 IT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H8M16LFBF-5 IT:K can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT46H8M16LFBF-5 IT:K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H8M16LFBF-5 IT:K
Integrated Circuits (ICs) - Memory - Memory MT46H8M16LFBF-5 IT:K
IC DRAM 128MBIT PAR 60VFBGA

IC DRAM 128MBIT PAR 60VFBGA

Supplier's Site
IC DRAM 128MBIT PARALLEL 60VFBGA

IC DRAM 128MBIT PARALLEL 60VFBGA

Supplier's Site Datasheet
Memory - MT46H8M16LFBF-5 IT:K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46H8M16LFBF-5 IT:K MT46H8M16LFBF-5 IT:K MT46H8M16LFBF-5 IT:K MT46H8M16LFBF-5 IT:K
Product Name Memory - SDRAM - MT46H8M16LFBF-5 IT:K Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 122005 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 043641RLAD-7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details