Micron Technology, Inc. Memory MT46V128M4TG-5B:D TR

Description
SDRAM - DDR Memory IC 512Mb (128M x 4) Parallel 200MHz 700ps 66-TSOP
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 512Mb (128M x 4) Parallel 200MHz 700ps 66-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1013-1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (128M x 4) Parallel 200MHz 700ps 66-TSOP

SDRAM - DDR Memory IC 512Mb (128M x 4) Parallel 200MHz 700ps 66-TSOP

Buy Now Datasheet
Memory - 557-1013-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (128M x 4) Parallel 200MHz 700ps 66-TSOP

SDRAM - DDR Memory IC 512Mb (128M x 4) Parallel 200MHz 700ps 66-TSOP

Buy Now Datasheet
Memory - MT46V128M4TG-5B:D TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V128M4TG-5B:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V128M4TG-5B:D TR
Integrated Circuits (ICs) - Memory - Memory MT46V128M4TG-5B:D TR
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1013-1-ND MT46V128M4TG-5B:D TR MT46V128M4TG-5B:D TR MT46V128M4TG-5B:D TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 40060108-001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24LC16T-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 16 kbits
View Details