Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT46V32M16FN-6 IT:C

Description
IC DRAM 512MBIT PAR 60FBGA
Description
IC DRAM 512MBIT PAR 60FBGA

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - MT46V32M16FN-6 IT:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V32M16FN-6 IT:C
Integrated Circuits (ICs) - Memory - Memory MT46V32M16FN-6 IT:C
IC DRAM 512MBIT PAR 60FBGA

IC DRAM 512MBIT PAR 60FBGA

Supplier's Site
Memory - MT46V32M16FN-6 IT:C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 167 MHz 700 ps 60-FBGA (10x12.5)

SDRAM - DDR Memory IC 512Mbit Parallel 167 MHz 700 ps 60-FBGA (10x12.5)

Buy Now
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT46V32M16FN-6 IT:C MT46V32M16FN-6 IT:C MT46V32M16FN-6 IT:C
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Cycle Time 0.7000 ns
Density 512000 kbits 512000 kbits 512000 kbits
Supply Voltage Surface Mount 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details