SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 90-VFBGA (9x13)
IC DRAM 2GBIT PARALLEL 90VFBGA
IC DRAM 2GBIT PARALLEL 90VFBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46H64M32LFCX-5 AT:B TR | MT46H64M32LFCX-5 AT:B TR | MT46H64M32LFCX-5 AT:B TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5 ns | 5 ns | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits |